ROHM Semiconductor USA, LLC Led Color Rohm SML-D12P8WT86.

Description
LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:6.3mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Description
LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:6.3mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Color Rohm - 28AC2292 - Newark, An Avnet Company
Chicago, IL, United States
Led Color Rohm
28AC2292
Led Color Rohm 28AC2292
LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:6.3mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:6.3mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28AC2292
Product Name Led Color Rohm
LED Type Green; Green
Peak Wavelength 560 nm (5600 Å)
Luminous Intensity 6.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details