ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-D12M8WT86P SML-D12M8WT86P

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047091-SML-D12M8WT86 P Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 25mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 572nm Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047091-SML-D12M8WT86 P Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 25mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 572nm Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-D12M8WT86P
047091-SML-D12M8WT86P
LED Indication - Discrete - SML-D12M8WT86P 047091-SML-D12M8WT86P
Manufacturer: Rohm Semiconductor Win Source Part Number: 047091-SML-D12M8WT86 P Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 25mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 572nm Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047091-SML-D12M8WT86P
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 25mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603 (1608 Metric)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 047091-SML-D12M8WT86P
Product Name LED Indication - Discrete - SML-D12M8WT86P
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details