ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-D12M8WT86M SML-D12M8WT86M

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 190991-SML-D12M8WT86 M Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 25mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 572nm Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 190991-SML-D12M8WT86 M Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 25mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 572nm Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-D12M8WT86M
190991-SML-D12M8WT86M
LED Indication - Discrete - SML-D12M8WT86M 190991-SML-D12M8WT86M
Manufacturer: Rohm Semiconductor Win Source Part Number: 190991-SML-D12M8WT86 M Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 25mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 572nm Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 190991-SML-D12M8WT86M
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 25mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 190991-SML-D12M8WT86M
Product Name LED Indication - Discrete - SML-D12M8WT86M
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 1497-1231-2-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
LED Indication - Discrete - 67-2019-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1209 (3224 Metric)
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers