ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-D12M8WT86 SML-D12M8WT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029401-SML-D12M8WT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 25mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 572nm Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029401-SML-D12M8WT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 25mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 572nm Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-D12M8WT86
029401-SML-D12M8WT86
LED Indication - Discrete - SML-D12M8WT86 029401-SML-D12M8WT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029401-SML-D12M8WT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 25mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 572nm Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 0603 (1608 Metric) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029401-SML-D12M8WT86
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 25mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Active
Case / Package: 0603 (1608 Metric)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D12M8WT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D12M8WT86DKR-ND
LED Indication - Discrete 846-SML-D12M8WT86DKR-ND
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D12M8WT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D12M8WT86CT-ND
LED Indication - Discrete 846-SML-D12M8WT86CT-ND
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-D12M8WT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-D12M8WT86TR-ND
LED Indication - Discrete 846-SML-D12M8WT86TR-ND
Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green 572nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED GREEN DIFFUSED 0603 SMD - 687-SML-D12M8WT86 - Utmel Electronic Limited
Hong Kong, China
LED GREEN DIFFUSED 0603 SMD
687-SML-D12M8WT86
LED GREEN DIFFUSED 0603 SMD 687-SML-D12M8WT86
LED GREEN DIFFUSED 0603 SMD

LED GREEN DIFFUSED 0603 SMD

Supplier's Site
Led, Exceled, Yellow Green, 572 Nm, 2.2 V, 20 Ma, 25 Mcd Rohs Compliant Rohm - 72Y6393 - Newark, An Avnet Company
Chicago, IL, United States
Led, Exceled, Yellow Green, 572 Nm, 2.2 V, 20 Ma, 25 Mcd Rohs Compliant Rohm
72Y6393
Led, Exceled, Yellow Green, 572 Nm, 2.2 V, 20 Ma, 25 Mcd Rohs Compliant Rohm 72Y6393
LED, EXCELED, Yellow Green, 572 nm, 2.2 V, 20 mA, 25 mcd RoHS Compliant: Yes

LED, EXCELED, Yellow Green, 572 nm, 2.2 V, 20 mA, 25 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-D12M8WT86
Standard LEDs - SMD SML-D12M8WT86
Standard LEDs - SMD SMD Yellow/Green 10-63 mcd

Standard LEDs - SMD SMD Yellow/Green 10-63 mcd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 029401-SML-D12M8WT86 846-SML-D12M8WT86DKR-ND 687-SML-D12M8WT86 72Y6393 SML-D12M8WT86
Product Name LED Indication - Discrete - SML-D12M8WT86 LED Indication - Discrete LED GREEN DIFFUSED 0603 SMD Led, Exceled, Yellow Green, 572 Nm, 2.2 V, 20 Ma, 25 Mcd Rohs Compliant Rohm Standard LEDs - SMD
LED Type Green; Green Green Green; Green
Peak Wavelength 572 nm (5720 Å) 572 nm (5720 Å) 572 nm (5720 Å)
Forward Voltage 2.2 volts 2.2 volts 2.2 volts
Lens Type Flat Lens Flat Lens Flat Lens
Additional Wavelength 572nm 572 nm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details