ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-D12FWT86 N2 SML-D12FWT86 N2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 190989-SML-D12FWT86 N2 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 18mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 565nm Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 1608 (0603) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 190989-SML-D12FWT86 N2 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 18mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 565nm Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 1608 (0603) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-D12FWT86 N2
190989-SML-D12FWT86 N2
LED Indication - Discrete - SML-D12FWT86 N2 190989-SML-D12FWT86 N2
Manufacturer: Rohm Semiconductor Win Source Part Number: 190989-SML-D12FWT86 N2 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 18mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 565nm Height (Max): 0.65mm Categories: Optoelectronics Status: Active Case / Package: 1608 (0603) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 190989-SML-D12FWT86 N2
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 18mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 565nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Active
Case / Package: 1608 (0603)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 190989-SML-D12FWT86 N2
Product Name LED Indication - Discrete - SML-D12FWT86 N2
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Small and high Brightness RGB LED - MSL0402RGBU - ROHM Semiconductor GmbH
Specs
LED Package: 1.8x1.6 (t=0.5)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details