ROHM Semiconductor USA, LLC LED Indication - Discrete SML-A12WTT86J

Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1174-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1174-6-ND
LED Indication - Discrete 846-1174-6-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 846-1174-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1174-2-ND
LED Indication - Discrete 846-1174-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 846-1174-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1174-1-ND
LED Indication - Discrete 846-1174-1-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-A12WTT86J
Standard LEDs - SMD SML-A12WTT86J
Standard LEDs - SMD Chip LED, Side view, Yellow, ( D=590, IV=63mcd, IF=20mA, VF=2.2V, IF=20mA )

Standard LEDs - SMD Chip LED, Side view, Yellow, ( D=590, IV=63mcd, IF=20mA, VF=2.2V, IF=20mA )

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1174-6-ND SML-A12WTT86J
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
Led, 3W, Aveon, Royal-Blue, 0.760W; Product Range Broadcom - 36AJ8248 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
Viewing Angle 140 degrees
View Details