Manufacturer: Rohm Semiconductor
Win Source Part Number: 741852-SML-A12UTT86
Manufacturer Homepage: www.rohm.com
Reference case: SMD
Reference Date Code: 1728+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Red 624nm LED Indication - Discrete 2V 2-SMD, No Lead
Red 624nm LED Indication - Discrete 2V 2-SMD, No Lead
Red 624nm LED Indication - Discrete 2V 2-SMD, No Lead
Standard LEDs - SMD RED .55MM THICK SMD SIDE VIEW
LED, RED, 0.8MM X 1.2MM, 100MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:100mcd; Viewing Angle:-; Lens Shape:Rectangular RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 741852-SML-A12UTT86 | 7008010 | 7008010P | 846-SML-A12UTT86DKR-ND | SML-A12UTT86 | 40P3291 |
| Product Name | LED Indication - Discrete - SML-A12UTT86 | LEDs | LEDs | LED Indication - Discrete | Standard LEDs - SMD | Led, Red, 0.8Mm X 1.2Mm, 100Mcd, 630Nm; Led Color Rohm |
| LED Package: | 1.6 x 1.15 x 0.55mm | 2-SMD, No Lead | 0.8mm x 1.2mm | |||
| LED Type | Red; Clear | Red | Red; Red | |||
| Peak Wavelength | 630 nm (6300 Å) | 624 nm (6240 Å) | 630 nm (6300 Å) | |||
| Luminous Intensity | 100 milliCandela | 100 milliCandela | 100 milliCandela | |||
| Number of Array Elements | 1 |