ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-A12U8TT86 SML-A12U8TT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934295-SML-A12U8TT86 Series: EXCELED™ Features: Red 620nm LED Indication - Discrete 2.2V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: SML-A12 Categories: Optoelectronics Case / Package: 1611(0605) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 846-1159-1, 846-1159-2, SML-A12U8TT86-ND, SML-A12U8TT86S, 846-1159-6, SML-A12U8TT86R, SML-A12U8TT86Q, SML-A12U8TT86P
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934295-SML-A12U8TT86 Series: EXCELED™ Features: Red 620nm LED Indication - Discrete 2.2V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: SML-A12 Categories: Optoelectronics Case / Package: 1611(0605) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 846-1159-1, 846-1159-2, SML-A12U8TT86-ND, SML-A12U8TT86S, 846-1159-6, SML-A12U8TT86R, SML-A12U8TT86Q, SML-A12U8TT86P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-A12U8TT86
934295-SML-A12U8TT86
LED Indication - Discrete - SML-A12U8TT86 934295-SML-A12U8TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 934295-SML-A12U8TT86 Series: EXCELED™ Features: Red 620nm LED Indication - Discrete 2.2V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: SML-A12 Categories: Optoelectronics Case / Package: 1611(0605) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 846-1159-1, 846-1159-2, SML-A12U8TT86-ND, SML-A12U8TT86S, 846-1159-6, SML-A12U8TT86R, SML-A12U8TT86Q, SML-A12U8TT86P

Manufacturer: Rohm Semiconductor
Win Source Part Number: 934295-SML-A12U8TT86
Series: EXCELED™
Features: Red 620nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: SML-A12
Categories: Optoelectronics
Case / Package: 1611(0605)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 846-1159-1, 846-1159-2, SML-A12U8TT86-ND, SML-A12U8TT86S, 846-1159-6, SML-A12U8TT86R, SML-A12U8TT86Q, SML-A12U8TT86P

Buy Now Datasheet
LED Indication - Discrete - 846-1159-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1159-6-ND
LED Indication - Discrete 846-1159-6-ND
Red 620nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 620nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 846-1159-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1159-2-ND
LED Indication - Discrete 846-1159-2-ND
Red 620nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 620nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 846-1159-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1159-1-ND
LED Indication - Discrete 846-1159-1-ND
Red 620nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 620nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
Led, Red, 63Mcd, 620Nm Rohs Compliant Rohm - 70AH6529 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 63Mcd, 620Nm Rohs Compliant Rohm
70AH6529
Led, Red, 63Mcd, 620Nm Rohs Compliant Rohm 70AH6529
LED, RED, 63MCD, 620NM ROHS COMPLIANT: YES

LED, RED, 63MCD, 620NM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-A12U8TT86
Standard LEDs - SMD SML-A12U8TT86
Standard LEDs - SMD Red 54mW 20mA 620nm Side View

Standard LEDs - SMD Red 54mW 20mA 620nm Side View

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 934295-SML-A12U8TT86 846-1159-6-ND 70AH6529 SML-A12U8TT86
Product Name LED Indication - Discrete - SML-A12U8TT86 LED Indication - Discrete Led, Red, 63Mcd, 620Nm Rohs Compliant Rohm Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 620 nm (6200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2.2X1.4MM YELLOW SMD LED - AA2214SYSK - Kingbright Corporation
Specs
LED Package: PLCC SMD-2.2X1.4mm
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers