Kingbright Corporation 2.2X1.4MM YELLOW SMD LED AA2214SYSK

Description
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication
Request a Quote Datasheet
Description
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2X1.4MM YELLOW SMD LED - AA2214SYSK - Kingbright Corporation
City of Industry, CA, USA
2.2X1.4MM YELLOW SMD LED
AA2214SYSK
2.2X1.4MM YELLOW SMD LED AA2214SYSK
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication

Features and Applications

  • Low power consumption
  • 2.2 x 1.4 x 1.3mm (LxWxH)
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Suitable for consumer applications
  • Suitable for general lighting applications
  • Ideal for backlighting
  • Illuminate icon
  • Status Indication
Supplier's Site Datasheet
LED Indication - Discrete - 754-1569-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1569-1-ND
LED Indication - Discrete 754-1569-1-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1569-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1569-2-ND
LED Indication - Discrete 754-1569-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1569-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1569-6-ND
LED Indication - Discrete 754-1569-6-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA2214SYSK
Standard LEDs - SMD AA2214SYSK
Standard LEDs - SMD Yellow 590nm 250mcd Water Clr 120 Deg

Standard LEDs - SMD Yellow 590nm 250mcd Water Clr 120 Deg

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA2214SYSK 754-1569-1-ND AA2214SYSK
Product Name 2.2X1.4MM YELLOW SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC SMD-2.2X1.4mm 2-SMD, J-Lead
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
SOT 23 GRN SMD LED - AM23SGC-F - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: SOT-23 SMD LED
LED Type Green
Peak Wavelength 568 nm (5680 Å)
View Details
3 suppliers