Green 572nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Green 572nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Green 572nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Manufacturer: Rohm Semiconductor
Win Source Part Number: 896157-SML-A12M8TT86
Series: EXCELED™
Features: Green 572nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: SML-A12
Categories: Optoelectronics
Case / Package: 1611(0605)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML-A12M8TT86Q, SML-A12M8TT86P, 846-1157-1, 846-1157-2, 846-1157-6, SML-A12M8TT86-ND, SML-A12M8TT86M, SML-A12M8TT86N
Standard LEDs - SMD Yell-Grn Side View 54mW 20mA 572nm
20mA 25mcd 无色透明透镜 Side stickers -40°C~+85°C 572nm Green-yellow 54mW 2.2V SMD,1.2x1.6mm Light Emitting Diodes (LED) ROHS
LED, YELLOW GREEN, 25MCD, 572NM ROHS COMPLIANT: YES
LED GREEN CLEAR 1611 SMD R/A
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-1157-2-ND | 896157-SML-A12M8TT86 | SML-A12M8TT86 | SML-A12M8TT86 | 70AH6527 | 687-SML-A12M8TT86 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - SML-A12M8TT86 | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Led, Yellow Green, 25Mcd, 572Nm Rohs Compliant Rohm | LED GREEN CLEAR 1611 SMD R/A |
| LED Package: | 2-SMD, No Lead | 1.60mm Lx1.15mm W | ||||
| LED Type | Green | Yellow; Green; Green-yellow | Green; Green | |||
| Peak Wavelength | 572 nm (5720 Å) | 572 nm (5720 Å) | 572 nm (5720 Å) | |||
| Luminous Intensity | 25 milliCandela | 25 milliCandela | 25 milliCandela | |||
| Forward Voltage | 2.2 volts | 2.2 volts | 2.2 volts |