ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-A12DTT86J SML-A12DTT86J

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 113922-SML-A12DTT86J Packaging: Reel - TR Color: Orange Mounting: Surface Mount, Right Angle Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm Current - Test: 20mA Wavelength - Dominant: 606nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1611(0605) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 113922-SML-A12DTT86J Packaging: Reel - TR Color: Orange Mounting: Surface Mount, Right Angle Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm Current - Test: 20mA Wavelength - Dominant: 606nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1611(0605) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-A12DTT86J
113922-SML-A12DTT86J
LED Indication - Discrete - SML-A12DTT86J 113922-SML-A12DTT86J
Manufacturer: Rohm Semiconductor Win Source Part Number: 113922-SML-A12DTT86J Packaging: Reel - TR Color: Orange Mounting: Surface Mount, Right Angle Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm Current - Test: 20mA Wavelength - Dominant: 606nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1611(0605) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 113922-SML-A12DTT86J
Packaging: Reel - TR
Color: Orange
Mounting: Surface Mount, Right Angle
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.55mm
Current - Test: 20mA
Wavelength - Dominant: 606nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1611(0605)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-A12DTT86J
Standard LEDs - SMD SML-A12DTT86J
Standard LEDs - SMD Chip LED, Side view, Orange, ( D=605, IV=100mcd, IF=20mA, VF=2.2V, IF=20mA )

Standard LEDs - SMD Chip LED, Side view, Orange, ( D=605, IV=100mcd, IF=20mA, VF=2.2V, IF=20mA )

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 113922-SML-A12DTT86J SML-A12DTT86J
Product Name LED Indication - Discrete - SML-A12DTT86J Standard LEDs - SMD
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
Reverse mount available chip LED with lens - SML-S13DT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details