ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-811WTT86AAL SML-811WTT86AAL

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 749346-SML-811WTT86A AL Manufacturer Homepage: www.rohm.com Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 749346-SML-811WTT86A AL Manufacturer Homepage: www.rohm.com Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-811WTT86AAL
749346-SML-811WTT86AAL
LED Indication - Discrete - SML-811WTT86AAL 749346-SML-811WTT86AAL
Manufacturer: Rohm Semiconductor Win Source Part Number: 749346-SML-811WTT86A AL Manufacturer Homepage: www.rohm.com Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 749346-SML-811WTT86AAL
Manufacturer Homepage: www.rohm.com
Reference Date Code: 09+
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 749346-SML-811WTT86AAL
Product Name LED Indication - Discrete - SML-811WTT86AAL
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Reverse mount available chip LED - SML813BNT - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details