ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SML-522MY8WT86

Description
Win Source Part Number: 1094464-SML-522MY8WT 86 Category: Optoelectronics>LED Indication - Discrete Series: SML-52 Color: Green, Yellow Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Independent Lens Color: White Lens Transparency: Diffused Millicandela Rating: 40mcd Green, 63mcd Yellow Voltage - Forward (Vf) (Typ): 2.2V Green, 2.2V Yellow Current - Test: 20mA Green, 20mA Yellow Wavelength - Dominant: 572nm Green, 590nm Yellow Height (Max): 0.70mm Package / Case: 0605 (1513 Metric) Supplier Device Package: 1315 (0605) Dimension: 1.50mm L x 1.30mm W Lens Style: Rectangle with Flat Top Lens Size: 1.30mm x 1.10mm Alternative Parts (Cross-Reference): SSL-LX5099IGW; SML-LX0603SUGW-TR; SML-LX0603GW-TR; Q62702P5179; 597-2401-407F; CMDA20AYAA7D1SSML522 MY8WT86; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-1110-1,846-1110- 2,SML-522MY8WT86NS,8 46-1110-6,SML-522MY8 WT86NQ,SML-522MY8WT8 6PS,SML-522MY8WT86NR ,SML-522MY8WT86PQ,SM L-522MY8WT86QR,SML-5 22MY8WT86PR,SML-522M Y8WT86QS,SML-522MY8W T86QQ,SML522MY8WT86 Base Product Number: SML-522
Request a Quote Datasheet
Description
Win Source Part Number: 1094464-SML-522MY8WT 86 Category: Optoelectronics>LED Indication - Discrete Series: SML-52 Color: Green, Yellow Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Independent Lens Color: White Lens Transparency: Diffused Millicandela Rating: 40mcd Green, 63mcd Yellow Voltage - Forward (Vf) (Typ): 2.2V Green, 2.2V Yellow Current - Test: 20mA Green, 20mA Yellow Wavelength - Dominant: 572nm Green, 590nm Yellow Height (Max): 0.70mm Package / Case: 0605 (1513 Metric) Supplier Device Package: 1315 (0605) Dimension: 1.50mm L x 1.30mm W Lens Style: Rectangle with Flat Top Lens Size: 1.30mm x 1.10mm Alternative Parts (Cross-Reference): SSL-LX5099IGW; SML-LX0603SUGW-TR; SML-LX0603GW-TR; Q62702P5179; 597-2401-407F; CMDA20AYAA7D1SSML522 MY8WT86; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-1110-1,846-1110- 2,SML-522MY8WT86NS,8 46-1110-6,SML-522MY8 WT86NQ,SML-522MY8WT8 6PS,SML-522MY8WT86NR ,SML-522MY8WT86PQ,SM L-522MY8WT86QR,SML-5 22MY8WT86PR,SML-522M Y8WT86QS,SML-522MY8W T86QQ,SML522MY8WT86 Base Product Number: SML-522
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1094464-SML-522MY8WT86
Optoelectronics - LED Indication - Discrete 1094464-SML-522MY8WT86
Win Source Part Number: 1094464-SML-522MY8WT 86 Category: Optoelectronics>LED Indication - Discrete Series: SML-52 Color: Green, Yellow Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Configuration: Independent Lens Color: White Lens Transparency: Diffused Millicandela Rating: 40mcd Green, 63mcd Yellow Voltage - Forward (Vf) (Typ): 2.2V Green, 2.2V Yellow Current - Test: 20mA Green, 20mA Yellow Wavelength - Dominant: 572nm Green, 590nm Yellow Height (Max): 0.70mm Package / Case: 0605 (1513 Metric) Supplier Device Package: 1315 (0605) Dimension: 1.50mm L x 1.30mm W Lens Style: Rectangle with Flat Top Lens Size: 1.30mm x 1.10mm Alternative Parts (Cross-Reference): SSL-LX5099IGW; SML-LX0603SUGW-TR; SML-LX0603GW-TR; Q62702P5179; 597-2401-407F; CMDA20AYAA7D1SSML522 MY8WT86; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-1110-1,846-1110- 2,SML-522MY8WT86NS,8 46-1110-6,SML-522MY8 WT86NQ,SML-522MY8WT8 6PS,SML-522MY8WT86NR ,SML-522MY8WT86PQ,SM L-522MY8WT86QR,SML-5 22MY8WT86PR,SML-522M Y8WT86QS,SML-522MY8W T86QQ,SML522MY8WT86 Base Product Number: SML-522

Win Source Part Number: 1094464-SML-522MY8WT86
Category: Optoelectronics>LED Indication - Discrete
Series: SML-52
Color: Green, Yellow
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Independent
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 40mcd Green, 63mcd Yellow
Voltage - Forward (Vf) (Typ): 2.2V Green, 2.2V Yellow
Current - Test: 20mA Green, 20mA Yellow
Wavelength - Dominant: 572nm Green, 590nm Yellow
Height (Max): 0.70mm
Package / Case: 0605 (1513 Metric)
Supplier Device Package: 1315 (0605)
Dimension: 1.50mm L x 1.30mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.30mm x 1.10mm
Alternative Parts (Cross-Reference): SSL-LX5099IGW; SML-LX0603SUGW-TR; SML-LX0603GW-TR; Q62702P5179; 597-2401-407F; CMDA20AYAA7D1SSML522MY8WT86;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 846-1110-1,846-1110-2,SML-522MY8WT86NS,846-1110-6,SML-522MY8WT86NQ,SML-522MY8WT86PS,SML-522MY8WT86NR,SML-522MY8WT86PQ,SML-522MY8WT86QR,SML-522MY8WT86PR,SML-522MY8WT86QS,SML-522MY8WT86QQ,SML522MY8WT86
Base Product Number: SML-522

Buy Now Datasheet
LED Indication - Discrete - 846-1110-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1110-1-ND
LED Indication - Discrete 846-1110-1-ND
Green, Yellow 572nm Green, 590nm Yellow LED Indication - Discrete 2.2V Green, 2.2V Yellow 0605 (1513 Metric)

Green, Yellow 572nm Green, 590nm Yellow LED Indication - Discrete 2.2V Green, 2.2V Yellow 0605 (1513 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1110-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1110-2-ND
LED Indication - Discrete 846-1110-2-ND
Green, Yellow 572nm Green, 590nm Yellow LED Indication - Discrete 2.2V Green, 2.2V Yellow 0605 (1513 Metric)

Green, Yellow 572nm Green, 590nm Yellow LED Indication - Discrete 2.2V Green, 2.2V Yellow 0605 (1513 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1110-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1110-6-ND
LED Indication - Discrete 846-1110-6-ND
Green, Yellow 572nm Green, 590nm Yellow LED Indication - Discrete 2.2V Green, 2.2V Yellow 0605 (1513 Metric)

Green, Yellow 572nm Green, 590nm Yellow LED Indication - Discrete 2.2V Green, 2.2V Yellow 0605 (1513 Metric)

Buy Now Datasheet
Led, Sml-52, Yellow, Yellow Green, Y 63Mcd, Yg 40Mcd, Y 2.2V, Yg 2.2V, Y 20Ma, Yg 20Ma Rohs Compliant Rohm - 72Y6424 - Newark, An Avnet Company
Chicago, IL, United States
Led, Sml-52, Yellow, Yellow Green, Y 63Mcd, Yg 40Mcd, Y 2.2V, Yg 2.2V, Y 20Ma, Yg 20Ma Rohs Compliant Rohm
72Y6424
Led, Sml-52, Yellow, Yellow Green, Y 63Mcd, Yg 40Mcd, Y 2.2V, Yg 2.2V, Y 20Ma, Yg 20Ma Rohs Compliant Rohm 72Y6424
LED, SML-52, Yellow, Yellow Green, Y 63mcd, YG 40mcd, Y 2.2V, YG 2.2V, Y 20mA, YG 20mA RoHS Compliant: Yes

LED, SML-52, Yellow, Yellow Green, Y 63mcd, YG 40mcd, Y 2.2V, YG 2.2V, Y 20mA, YG 20mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-522MY8WT86
Standard LEDs - SMD SML-522MY8WT86
Standard LEDs - SMD LED Bi-Color Green Yellow

Standard LEDs - SMD LED Bi-Color Green Yellow

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1094464-SML-522MY8WT86 846-1110-1-ND 72Y6424 SML-522MY8WT86
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Sml-52, Yellow, Yellow Green, Y 63Mcd, Yg 40Mcd, Y 2.2V, Yg 2.2V, Y 20Ma, Yg 20Ma Rohs Compliant Rohm Standard LEDs - SMD
LED Type Yellow; Green; Multi-Colored; Green, Yellow Yellow; Green; Multi-Colored
Peak Wavelength 572 nm (5720 Å) 572 to 590 nm (5720 to 5900 Å)
Forward Voltage 2.2 volts 2.2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2.5X2.0MM RED SMD LED Z-BEND - AM2520SRC09 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
3 suppliers