Broadcom Inc. Optoelectronics - LED Lighting - White ASMT-MW20-NNN00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1331769-ASMT-MW20-NN N00 Category: Optoelectronics>LED Lighting - White Packaging: Tube Color: White, Cool Size / Dimension: 0.335" L x 0.335" W (8.50mm x 8.50mm) Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: Surface Mount Current - Max: 700mA Viewing Angle: 110° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 350mA CCT (K): 7000K (4000K ~ 10000K) Flux @ 85°C, Current - Test: 127lm Flux @ 25°C, Current - Test: 143lm (124lm ~ 161lm) Lumens/Watt @ Current - Test: 128 lm/W Thermal Resistance of Package: 10°C/W Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 72 REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 516-2132-5 Base Product Number: ASMT-MW20 Product Status: Obsolete Moisture Sensitivity Level (MSL): 4 (72 Hours)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1331769-ASMT-MW20-NN N00 Category: Optoelectronics>LED Lighting - White Packaging: Tube Color: White, Cool Size / Dimension: 0.335" L x 0.335" W (8.50mm x 8.50mm) Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: Surface Mount Current - Max: 700mA Viewing Angle: 110° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 350mA CCT (K): 7000K (4000K ~ 10000K) Flux @ 85°C, Current - Test: 127lm Flux @ 25°C, Current - Test: 143lm (124lm ~ 161lm) Lumens/Watt @ Current - Test: 128 lm/W Thermal Resistance of Package: 10°C/W Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 72 REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 516-2132-5 Base Product Number: ASMT-MW20 Product Status: Obsolete Moisture Sensitivity Level (MSL): 4 (72 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Lighting - White - 1331769-ASMT-MW20-NNN00 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1331769-ASMT-MW20-NNN00
Optoelectronics - LED Lighting - White 1331769-ASMT-MW20-NNN00
Manufacturer: Broadcom Limited Win Source Part Number: 1331769-ASMT-MW20-NN N00 Category: Optoelectronics>LED Lighting - White Packaging: Tube Color: White, Cool Size / Dimension: 0.335" L x 0.335" W (8.50mm x 8.50mm) Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: Surface Mount Current - Max: 700mA Viewing Angle: 110° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 350mA CCT (K): 7000K (4000K ~ 10000K) Flux @ 85°C, Current - Test: 127lm Flux @ 25°C, Current - Test: 143lm (124lm ~ 161lm) Lumens/Watt @ Current - Test: 128 lm/W Thermal Resistance of Package: 10°C/W Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 72 REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 516-2132-5 Base Product Number: ASMT-MW20 Product Status: Obsolete Moisture Sensitivity Level (MSL): 4 (72 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 1331769-ASMT-MW20-NNN00
Category: Optoelectronics>LED Lighting - White
Packaging: Tube
Color: White, Cool
Size / Dimension: 0.335" L x 0.335" W (8.50mm x 8.50mm)
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: Surface Mount
Current - Max: 700mA
Viewing Angle: 110°
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 350mA
CCT (K): 7000K (4000K ~ 10000K)
Flux @ 85°C, Current - Test: 127lm
Flux @ 25°C, Current - Test: 143lm (124lm ~ 161lm)
Lumens/Watt @ Current - Test: 128 lm/W
Thermal Resistance of Package: 10°C/W
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 72
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 516-2132-5
Base Product Number: ASMT-MW20
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 4 (72 Hours)

Buy Now Datasheet
LED White Lighting - 516-2132-5-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-2132-5-ND
LED White Lighting 516-2132-5-ND
LED Lighting Moonstone™ White, Cool 7000K (4000K ~ 10000K) 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

LED Lighting Moonstone™ White, Cool 7000K (4000K ~ 10000K) 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1331769-ASMT-MW20-NNN00 516-2132-5-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Cool White
Viewing Angle 110 degrees 110 degrees
Forward Voltage 3.2 volts 3.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Led, 3W, Aveon, Royal-Blue, 0.760W; Product Range Broadcom - 36AJ8248 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
Viewing Angle 140 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details