Green, Orange 572nm Green, 605nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 0605 (1513 Metric)
Green, Orange 572nm Green, 605nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 0605 (1513 Metric)
Green, Orange 572nm Green, 605nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 0605 (1513 Metric)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 211844-SML-522MD8WT8
Packaging: Reel - TR
Color: Green, Orange
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.2V Green, 2.2V Orange
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 25mcd Green, 100mcd Orange
Lens Style/Size: Rectangle with Flat Top, 1.30mm x 1.10mm
Current - Test: 20mA Green, 20mA Orange
Wavelength - Dominant: 572nm Green, 605nm Orange
Height (Max): 0.70mm
Categories: Optoelectronics
Status: Active
Case / Package: 1315 (0605)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Standard LEDs - SMD Chip LED Type Dual Color
LED, ORG/YEL GRN, 100/25MCD, 605/572NM ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-522MD8WT86DKR-ND | 211844-SML-522MD8WT86 | SML-522MD8WT86 | 30AJ7505 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - SML-522MD8WT86 | Standard LEDs - SMD | Led, Org/yel Grn, 100/25Mcd, 605/572Nm Rohs Compliant Rohm |
| LED Package: | 0605 (1513 Metric) | |||
| LED Type | Orange; Green; Multi-Colored | Orange; Green; Multi-Colored; Green, Orange | ||
| Peak Wavelength | 572 to 605 nm (5720 to 6050 Å) | 572 nm (5720 Å) | ||
| Luminous Intensity | 25 to 100 milliCandela |