ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-521MYWT86 SML-521MYWT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029399-SML-521MYWT86 Packaging: Reel - TR Color: Green, Yellow Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 1.9V Yellow Lens Color: White Lens Transparency: Diffused Millicandela Rating: 16mcd Green, 63mcd Yellow Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.30mm Current - Test: 20mA Green, 20mA Yellow Wavelength - Peak: 570nm Green, 590nm Yellow Height (Max): 0.70mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1315 (0605) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029399-SML-521MYWT86 Packaging: Reel - TR Color: Green, Yellow Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 1.9V Yellow Lens Color: White Lens Transparency: Diffused Millicandela Rating: 16mcd Green, 63mcd Yellow Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.30mm Current - Test: 20mA Green, 20mA Yellow Wavelength - Peak: 570nm Green, 590nm Yellow Height (Max): 0.70mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1315 (0605) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-521MYWT86
029399-SML-521MYWT86
LED Indication - Discrete - SML-521MYWT86 029399-SML-521MYWT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029399-SML-521MYWT86 Packaging: Reel - TR Color: Green, Yellow Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 1.9V Yellow Lens Color: White Lens Transparency: Diffused Millicandela Rating: 16mcd Green, 63mcd Yellow Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.30mm Current - Test: 20mA Green, 20mA Yellow Wavelength - Peak: 570nm Green, 590nm Yellow Height (Max): 0.70mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1315 (0605) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029399-SML-521MYWT86
Packaging: Reel - TR
Color: Green, Yellow
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.2V Green, 1.9V Yellow
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 16mcd Green, 63mcd Yellow
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.30mm
Current - Test: 20mA Green, 20mA Yellow
Wavelength - Peak: 570nm Green, 590nm Yellow
Height (Max): 0.70mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1315 (0605)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LED Indication - Discrete - 846-SML-521MYWT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-521MYWT86CT-ND
LED Indication - Discrete 846-SML-521MYWT86CT-ND
Green, Yellow LED Indication - Discrete 2.2V Green, 1.9V Yellow 0605 (1513 Metric)

Green, Yellow LED Indication - Discrete 2.2V Green, 1.9V Yellow 0605 (1513 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-521MYWT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-521MYWT86TR-ND
LED Indication - Discrete 846-SML-521MYWT86TR-ND
Green, Yellow LED Indication - Discrete 2.2V Green, 1.9V Yellow 0605 (1513 Metric)

Green, Yellow LED Indication - Discrete 2.2V Green, 1.9V Yellow 0605 (1513 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-521MYWT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-521MYWT86DKR-ND
LED Indication - Discrete 846-SML-521MYWT86DKR-ND
Green, Yellow LED Indication - Discrete 2.2V Green, 1.9V Yellow 0605 (1513 Metric)

Green, Yellow LED Indication - Discrete 2.2V Green, 1.9V Yellow 0605 (1513 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-521MYWT86
Standard LEDs - SMD SML-521MYWT86
Standard LEDs - SMD DUAL YELLOW/GREEN SMD

Standard LEDs - SMD DUAL YELLOW/GREEN SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 029399-SML-521MYWT86 846-SML-521MYWT86CT-ND SML-521MYWT86
Product Name LED Indication - Discrete - SML-521MYWT86 LED Indication - Discrete Standard LEDs - SMD
LED Type Yellow; Green; Multi-Colored; Green, Yellow Yellow; Green; Multi-Colored
Peak Wavelength 570 nm (5700 Å) 570 to 590 nm (5700 to 5900 Å)
Forward Voltage 2.2 volts 1.9 to 2.2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
High Brightness LED - C4SMK-RJS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 4mm Plastic Oval
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details