ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-521MYW SML-521MYW

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1252017-SML-521MYW Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1252017-SML-521MYW Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-521MYW
1252017-SML-521MYW
LED Indication - Discrete - SML-521MYW 1252017-SML-521MYW
Manufacturer: Rohm Semiconductor Win Source Part Number: 1252017-SML-521MYW Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1252017-SML-521MYW
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1252017-SML-521MYW
Product Name LED Indication - Discrete - SML-521MYW
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details