ROHM Semiconductor USA, LLC LED Indication - Discrete SML-512VWT86A

Description
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1152-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1152-2-ND
LED Indication - Discrete 846-1152-2-ND
Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 630nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-512VWT86A
113205-SML-512VWT86A
LED Indication - Discrete - SML-512VWT86A 113205-SML-512VWT86A
Manufacturer: Rohm Semiconductor Win Source Part Number: 113205-SML-512VWT86A Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 630nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 113205-SML-512VWT86A
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 63mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 630nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-512VWT86A
Standard LEDs - SMD SML-512VWT86A
Standard LEDs - SMD HIGH BRIGHT - RED 75mW 30mA 2.0V

Standard LEDs - SMD HIGH BRIGHT - RED 75mW 30mA 2.0V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1152-2-ND 113205-SML-512VWT86A SML-512VWT86A
Product Name LED Indication - Discrete LED Indication - Discrete - SML-512VWT86A Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Luminous Intensity 63 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details
EXCELED™ series - SLI-343P8C - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers