ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-512VWT86 SML-512VWT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 756695-SML-512VWT86 Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 756695-SML-512VWT86 Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-512VWT86
756695-SML-512VWT86
LED Indication - Discrete - SML-512VWT86 756695-SML-512VWT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 756695-SML-512VWT86 Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 756695-SML-512VWT86
Manufacturer Homepage: www.rohm.com
Reference case: SMD
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 756695-SML-512VWT86
Product Name LED Indication - Discrete - SML-512VWT86
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details