Manufacturer: Rohm Semiconductor
Win Source Part Number: 042691-SML-512MWT86P
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 40mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 570nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 042691-SML-512MWT86P |
| Product Name | LED Indication - Discrete - SML-512MWT86P |
| LED Type | Green; Green |