Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 029394-SML-512MWT86
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 40mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 570nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Alternative Parts (Cross-Reference): SML-512MW; SML-512MWT87; SML-D12M8W;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Standard LEDs - SMD GREEN HIGH BRIGHT SMD 0.55MM THICK
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-SML-512MWT86CT-ND | 029394-SML-512MWT86 | 7007972 | 7007972P | SML-512MWT86 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - SML-512MWT86 | LEDs | LEDs | Standard LEDs - SMD |
| LED Package: | 0603 (1608 Metric) | 1.6 x 0.8 x 0.55mm | |||
| LED Type | Green | Green; Green | Green; Clear | ||
| Peak Wavelength | 570 nm (5700 Å) | 570 nm (5700 Å) | 570 nm (5700 Å) | ||
| Luminous Intensity | 40 milliCandela | 40 milliCandela |