ROHM Semiconductor USA, LLC LED Indication - Discrete SML-511UWT86

Description
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-511UWT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-511UWT86TR-ND
LED Indication - Discrete 846-SML-511UWT86TR-ND
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-511UWT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-511UWT86DKR-ND
LED Indication - Discrete 846-SML-511UWT86DKR-ND
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-511UWT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-511UWT86CT-ND
LED Indication - Discrete 846-SML-511UWT86CT-ND
Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 620nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-511UWT86
047086-SML-511UWT86
LED Indication - Discrete - SML-511UWT86 047086-SML-511UWT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 047086-SML-511UWT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: White Lens Transparency: Diffused Millicandela Rating: 40mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Dominant: 620nm Height (Max): 0.65mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047086-SML-511UWT86
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 40mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Dominant: 620nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-511UWT86
Standard LEDs - SMD SML-511UWT86
Standard LEDs - SMD RED HIGH BRIGHT SMD 0.55MM THICK

Standard LEDs - SMD RED HIGH BRIGHT SMD 0.55MM THICK

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-511UWT86TR-ND 047086-SML-511UWT86 SML-511UWT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-511UWT86 Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red Red; Red
Peak Wavelength 620 nm (6200 Å) 620 nm (6200 Å)
Luminous Intensity 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-332VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers