Manufacturer: Rohm Semiconductor
Win Source Part Number: 029385-SML-311UTT86
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2.5mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 2mA
Wavelength - Dominant: 620nm
Height (Max): 0.90mm
Family Name: SML-311UT
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Alternative Parts (Cross-Reference): 597-5112-407 ; 150060SS75000; 150060RS75000; SML-311UT;
Introduction Date: November 10, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Red 620nm LED Indication - Discrete 1.8V 0603 (1608 Metric)
Red 620nm LED Indication - Discrete 1.8V 0603 (1608 Metric)
Red 620nm LED Indication - Discrete 1.8V 0603 (1608 Metric)
Standard LEDs - SMD INDIUM RED LO-CUR 630NM SMD TRANS LENS
2mA 2.5mcd 无色透明透镜 -30°C~+85°C 620nm Orange-red 44mW 1.8V 0603 Light Emitting Diodes (LED) ROHS
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 029385-SML-311UTT86 | 846-SML-311UTT86DKR-ND | SML-311UTT86 | SML-311UTT86 |
| Product Name | LED Indication - Discrete - SML-311UTT86 | LED Indication - Discrete | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Type | Red; Red | Red | Red; Orange; Orange-red | |
| Peak Wavelength | 620 nm (6200 Å) | 620 nm (6200 Å) | 620 nm (6200 Å) | |
| Forward Voltage | 1.8 volts | 1.8 volts | 1.8 volts | |
| Lens Type | Flat Lens | Flat Lens |