ROHM Semiconductor USA, LLC LED Indication - Discrete SML-311DTT86

Description
Orange 605nm LED Indication - Discrete 1.8V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 1.8V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-311DTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-311DTT86DKR-ND
LED Indication - Discrete 846-SML-311DTT86DKR-ND
Orange 605nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-311DTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-311DTT86TR-ND
LED Indication - Discrete 846-SML-311DTT86TR-ND
Orange 605nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-311DTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-311DTT86CT-ND
LED Indication - Discrete 846-SML-311DTT86CT-ND
Orange 605nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Orange 605nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-311DTT86
029384-SML-311DTT86
LED Indication - Discrete - SML-311DTT86 029384-SML-311DTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029384-SML-311DTT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3.15mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 2mA Wavelength - Dominant: 605nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029384-SML-311DTT86
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 3.15mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 2mA
Wavelength - Dominant: 605nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-311DTT86
Standard LEDs - SMD SML-311DTT86
Standard LEDs - SMD INDIUM ORANGE LO-CUR 611NM SMD TRANS LENS

Standard LEDs - SMD INDIUM ORANGE LO-CUR 611NM SMD TRANS LENS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-311DTT86DKR-ND 029384-SML-311DTT86 SML-311DTT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-311DTT86 Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Luminous Intensity 3.15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
LED White Lighting - 516-ASMD-FWG3-NPTH6TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6500 K
View Details
2 suppliers