ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-310PTT86 SML-310PTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029381-SML-310PTT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 555nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029381-SML-310PTT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 555nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-310PTT86
029381-SML-310PTT86
LED Indication - Discrete - SML-310PTT86 029381-SML-310PTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029381-SML-310PTT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 555nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029381-SML-310PTT86
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 4mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm
Current - Test: 20mA
Wavelength - Peak: 555nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Indication - Discrete - 846-SML-310PTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-310PTT86CT-ND
LED Indication - Discrete 846-SML-310PTT86CT-ND
Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-310PTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-310PTT86TR-ND
LED Indication - Discrete 846-SML-310PTT86TR-ND
Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Green LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-310PTT86
Standard LEDs - SMD SML-310PTT86
Standard LEDs - SMD PURE GREEN SMD TRANSPARENT LENS

Standard LEDs - SMD PURE GREEN SMD TRANSPARENT LENS

Buy Now Datasheet
LED GREEN CLEAR 0603 SMD - 687-SML-310PTT86 - Utmel Electronic Limited
Hong Kong, China
LED GREEN CLEAR 0603 SMD
687-SML-310PTT86
LED GREEN CLEAR 0603 SMD 687-SML-310PTT86
LED GREEN CLEAR 0603 SMD

LED GREEN CLEAR 0603 SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 029381-SML-310PTT86 846-SML-310PTT86CT-ND SML-310PTT86 687-SML-310PTT86
Product Name LED Indication - Discrete - SML-310PTT86 LED Indication - Discrete Standard LEDs - SMD LED GREEN CLEAR 0603 SMD
LED Type Green; Green Green Green; Green
Peak Wavelength 555 nm (5550 Å) 555 nm (5550 Å) 555 nm (5550 Å)
Forward Voltage 2.2 volts 2.2 volts 2.2 volts
Lens Type Flat Lens Flat Lens Flat Lens
Additional Wavelength 555nm 555nm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
High Brightness SMT Oval Tinted and Diffused Red LED with 40°x100° Viewing Angle - ALMD-LG37-XY002 - Broadcom Inc.
Specs
LED Package: SMT Oval Lamps (AlInGaP/InGaN)
LED Type Red
Peak Wavelength 634 nm (6340 Å)
View Details