ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-310FTT86 SML-310FTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934274-SML-310FTT86 Series: SML-31 Features: Green - LED Indication - Discrete - 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SML-310 Categories: Optoelectronics Case / Package: 1608 (0603) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-310FTT86H, SML-310FTT86I, SML-310FTT86J, SML-310FTT86K, SML-310FTT86L, 846-1148-6, SML-310FTT86-ND, 846-1148-2, 846-1148-1
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934274-SML-310FTT86 Series: SML-31 Features: Green - LED Indication - Discrete - 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SML-310 Categories: Optoelectronics Case / Package: 1608 (0603) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-310FTT86H, SML-310FTT86I, SML-310FTT86J, SML-310FTT86K, SML-310FTT86L, 846-1148-6, SML-310FTT86-ND, 846-1148-2, 846-1148-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-310FTT86
934274-SML-310FTT86
LED Indication - Discrete - SML-310FTT86 934274-SML-310FTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 934274-SML-310FTT86 Series: SML-31 Features: Green - LED Indication - Discrete - 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SML-310 Categories: Optoelectronics Case / Package: 1608 (0603) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-310FTT86H, SML-310FTT86I, SML-310FTT86J, SML-310FTT86K, SML-310FTT86L, 846-1148-6, SML-310FTT86-ND, 846-1148-2, 846-1148-1

Manufacturer: Rohm Semiconductor
Win Source Part Number: 934274-SML-310FTT86
Series: SML-31
Features: Green - LED Indication - Discrete - 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SML-310
Categories: Optoelectronics
Case / Package: 1608 (0603)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML-310FTT86H, SML-310FTT86I, SML-310FTT86J, SML-310FTT86K, SML-310FTT86L, 846-1148-6, SML-310FTT86-ND, 846-1148-2, 846-1148-1

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-310FTT86
Standard LEDs - SMD SML-310FTT86
Standard LEDs - SMD LED 560NM 2PIN UNI-COLOR GREEN

Standard LEDs - SMD LED 560NM 2PIN UNI-COLOR GREEN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 934274-SML-310FTT86 SML-310FTT86
Product Name LED Indication - Discrete - SML-310FTT86 Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details