ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-212YTT86 SML-212YTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029377-SML-212YTT86 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.05V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 587nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029377-SML-212YTT86 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.05V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 587nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-212YTT86 - 029377-SML-212YTT86 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - SML-212YTT86
029377-SML-212YTT86
LED Indication - Discrete - SML-212YTT86 029377-SML-212YTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029377-SML-212YTT86 Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.05V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 587nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029377-SML-212YTT86
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.05V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 63mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 587nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 2012(0805)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SML-212YTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-212YTT86TR-ND
LED Indication - Discrete 846-SML-212YTT86TR-ND
Yellow 587nm LED Indication - Discrete 2.05V 0805 (2012 Metric)

Yellow 587nm LED Indication - Discrete 2.05V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-212YTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-212YTT86DKR-ND
LED Indication - Discrete 846-SML-212YTT86DKR-ND
Yellow 587nm LED Indication - Discrete 2.05V 0805 (2012 Metric)

Yellow 587nm LED Indication - Discrete 2.05V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-212YTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-212YTT86CT-ND
LED Indication - Discrete 846-SML-212YTT86CT-ND
Yellow 587nm LED Indication - Discrete 2.05V 0805 (2012 Metric)

Yellow 587nm LED Indication - Discrete 2.05V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-212YTT86
Standard LEDs - SMD SML-212YTT86
Standard LEDs - SMD INDIUM YELLOW SMD TRANS LENS

Standard LEDs - SMD INDIUM YELLOW SMD TRANS LENS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 029377-SML-212YTT86 846-SML-212YTT86TR-ND SML-212YTT86
Product Name LED Indication - Discrete - SML-212YTT86 LED Indication - Discrete Standard LEDs - SMD
LED Type Yellow; Yellow Yellow
Peak Wavelength 587 nm (5870 Å) 587 nm (5870 Å)
Forward Voltage 2.05 volts 2.05 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 6-Die Light Ring 0.156" OD - 0.073" ID
LED Type Blue
Peak Wavelength 450 to 527 nm (4500 to 5270 Å)
View Details
DURIS® low and mid power LEDs - GW JDSRS1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details