ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-211DTT86K SML-211DTT86K

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 042690-SML-211DTT86K Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2.5mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 2mA Wavelength - Dominant: 605nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 042690-SML-211DTT86K Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2.5mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 2mA Wavelength - Dominant: 605nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-211DTT86K
042690-SML-211DTT86K
LED Indication - Discrete - SML-211DTT86K 042690-SML-211DTT86K
Manufacturer: Rohm Semiconductor Win Source Part Number: 042690-SML-211DTT86K Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2.5mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 2mA Wavelength - Dominant: 605nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 042690-SML-211DTT86K
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2.5mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 2mA
Wavelength - Dominant: 605nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 2012(0805)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Led, Orange, 1.25Mm X 1.4Mm, 2.5Mcd, 608Nm; Led Color Rohm - 40P3313 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 1.25Mm X 1.4Mm, 2.5Mcd, 608Nm; Led Color Rohm
40P3313
Led, Orange, 1.25Mm X 1.4Mm, 2.5Mcd, 608Nm; Led Color Rohm 40P3313
LED, ORANGE, 1.25MM X 1.4MM, 2.5MCD, 608NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:608nm; Luminous Intensity:2.5mcd; Viewing Angle:-; Product Range:-RoHS Compliant: Yes

LED, ORANGE, 1.25MM X 1.4MM, 2.5MCD, 608NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:608nm; Luminous Intensity:2.5mcd; Viewing Angle:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 042690-SML-211DTT86K 40P3313
Product Name LED Indication - Discrete - SML-211DTT86K Led, Orange, 1.25Mm X 1.4Mm, 2.5Mcd, 608Nm; Led Color Rohm
LED Type Orange; Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 608 nm (6080 Å)
Forward Voltage 1.8 volts 1.8 volts
Lens Type Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Specs
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 120 degrees
Optical Power Output 0.4000 milliwatts
View Details