ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-211DTT86 SML-211DTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047075-SML-211DTT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2.5mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 2mA Wavelength - Dominant: 605nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047075-SML-211DTT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2.5mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 2mA Wavelength - Dominant: 605nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-211DTT86
047075-SML-211DTT86
LED Indication - Discrete - SML-211DTT86 047075-SML-211DTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 047075-SML-211DTT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2.5mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 2mA Wavelength - Dominant: 605nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047075-SML-211DTT86
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2.5mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 2mA
Wavelength - Dominant: 605nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 2012(0805)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LEDs - 7007897 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SML-211DTT86 LED

ROHM SML-211DTT86 LED

Supplier's Site
LED Indication - Discrete - 846-SML-211DTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-211DTT86CT-ND
LED Indication - Discrete 846-SML-211DTT86CT-ND
Orange 605nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Orange 605nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-211DTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-211DTT86DKR-ND
LED Indication - Discrete 846-SML-211DTT86DKR-ND
Orange 605nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Orange 605nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-211DTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-211DTT86TR-ND
LED Indication - Discrete 846-SML-211DTT86TR-ND
Orange 605nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Orange 605nm LED Indication - Discrete 1.8V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-211DTT86
Standard LEDs - SMD SML-211DTT86
Standard LEDs - SMD INDIUM LLESS ORANGE 611NM SMD

Standard LEDs - SMD INDIUM LLESS ORANGE 611NM SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 047075-SML-211DTT86 7007897 846-SML-211DTT86CT-ND SML-211DTT86
Product Name LED Indication - Discrete - SML-211DTT86 LEDs LED Indication - Discrete Standard LEDs - SMD
LED Type Orange; Orange Orange; Clear Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å) 605 nm (6050 Å)
Forward Voltage 1.8 volts 1.8 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Reverse mount available 2-Color chip LED - SML-825MVW - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 630 nm (5720 to 6300 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details