ROHM Semiconductor USA, LLC LEDs SML-210VTT86

Description
ROHM SML-210VTT86 LED
Request a Quote Datasheet
Description
ROHM SML-210VTT86 LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 7007893 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SML-210VTT86 LED

ROHM SML-210VTT86 LED

Supplier's Site
LEDs - 7007893P - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SML-210VTT86 LED

ROHM SML-210VTT86 LED

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - SML-210VTT86
029374-SML-210VTT86
LED Indication - Discrete - SML-210VTT86 029374-SML-210VTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029374-SML-210VTT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm Current - Test: 20mA Wavelength - Peak: 650nm Height (Max): 0.90mm Family Name: SML-210VT Categories: Optoelectronics Status: Not For New Designs Case / Package: 2012(0805) Alternative Parts (Cross-Reference): 598-8110-102F; CMD17-21SRC; QTLP630C-7TR_NL; QTLP630C-7TR; Introduction Date: May 27, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029374-SML-210VTT86
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 4mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm
Current - Test: 20mA
Wavelength - Peak: 650nm
Height (Max): 0.90mm
Family Name: SML-210VT
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 2012(0805)
Alternative Parts (Cross-Reference): 598-8110-102F; CMD17-21SRC; QTLP630C-7TR_NL; QTLP630C-7TR;
Introduction Date: May 27, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Indication - Discrete - 846-SML-210VTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-210VTT86CT-ND
LED Indication - Discrete 846-SML-210VTT86CT-ND
Red LED Indication - Discrete 2V 0805 (2012 Metric)

Red LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-210VTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-210VTT86TR-ND
LED Indication - Discrete 846-SML-210VTT86TR-ND
Red LED Indication - Discrete 2V 0805 (2012 Metric)

Red LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-210VTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-210VTT86DKR-ND
LED Indication - Discrete 846-SML-210VTT86DKR-ND
Red LED Indication - Discrete 2V 0805 (2012 Metric)

Red LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SML-210VTT86 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SML-210VTT86
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SML-210VTT86
20mA 4mcd 无色透明透镜 -30°C~+85°C Red 75mW 2V 0805 Light Emitting Diodes (LED) ROHS

20mA 4mcd 无色透明透镜 -30°C~+85°C Red 75mW 2V 0805 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-210VTT86
Standard LEDs - SMD SML-210VTT86
Standard LEDs - SMD RED SMD TRANS LENS

Standard LEDs - SMD RED SMD TRANS LENS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7007893 7007893P 029374-SML-210VTT86 846-SML-210VTT86CT-ND SML-210VTT86 SML-210VTT86
Product Name LEDs LEDs LED Indication - Discrete - SML-210VTT86 LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD
LED Package: 2 x 1.25 x 0.8mm 0805 (2012 Metric)
LED Type Red; Clear Red; Red Red Red; Red
Peak Wavelength 630 nm (6300 Å) 650 nm (6500 Å) 630 nm (6300 Å) 650 nm (6500 Å)
Luminous Intensity 4 milliCandela 4 milliCandela 4 milliCandela
Number of Array Elements 1
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
1.6X0.8MM ORG SMD LED - AP1608SECK - Kingbright Corporation
Specs
LED Package: 0603 LED Height-1.1mm
LED Type Orange
Peak Wavelength 601 nm (6010 Å)
View Details
4 suppliers