ROHM Semiconductor USA, LLC LED Indication - Discrete SML-110MTT86

Description
Green 572nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-110MTT86-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-110MTT86-ND
LED Indication - Discrete SML-110MTT86-ND
Green 572nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Green 572nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-110MTT86
047073-SML-110MTT86
LED Indication - Discrete - SML-110MTT86 047073-SML-110MTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 047073-SML-110MTT86 Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 572nm Height (Max): 2.00mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047073-SML-110MTT86
Packaging: Reel - TR
Color: Green
Mounting: Surface Mount, Right Angle
Forward Voltage: 2.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 16mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Height (Max): 2.00mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 3020(1208)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-110MTT86-ND 047073-SML-110MTT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-110MTT86
LED Package: 1208 (3020 Metric)
LED Type Green Green; Green
Peak Wavelength 572 nm (5720 Å) 572 nm (5720 Å)
Luminous Intensity 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
LED White Lighting - ASMT-MW06-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details