ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-110FTT86 SML-110FTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 727034-SML-110FTT86 Packaging: Tape and Reel Mounting Style: SMD Color: Green Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Current - Test: 20mA Wavelength - Dominant: 565nm Categories: Optoelectronics Supplier Device Package: 3020(1208) Status: Obsolete Lens Style: Rectangle with Flat Top Lens Size: 2.30mm x 1.60mm Manufacturer Package: 1208 (3020 Metric) Height (Maximum): 2.20mm Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: SML-11 Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Parts Dimension: 3.00mm L x 2.00mm W Voltage - Forward (Vf): 2.2V
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 727034-SML-110FTT86 Packaging: Tape and Reel Mounting Style: SMD Color: Green Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Current - Test: 20mA Wavelength - Dominant: 565nm Categories: Optoelectronics Supplier Device Package: 3020(1208) Status: Obsolete Lens Style: Rectangle with Flat Top Lens Size: 2.30mm x 1.60mm Manufacturer Package: 1208 (3020 Metric) Height (Maximum): 2.20mm Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: SML-11 Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Parts Dimension: 3.00mm L x 2.00mm W Voltage - Forward (Vf): 2.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-110FTT86
727034-SML-110FTT86
LED Indication - Discrete - SML-110FTT86 727034-SML-110FTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 727034-SML-110FTT86 Packaging: Tape and Reel Mounting Style: SMD Color: Green Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Current - Test: 20mA Wavelength - Dominant: 565nm Categories: Optoelectronics Supplier Device Package: 3020(1208) Status: Obsolete Lens Style: Rectangle with Flat Top Lens Size: 2.30mm x 1.60mm Manufacturer Package: 1208 (3020 Metric) Height (Maximum): 2.20mm Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: SML-11 Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Parts Dimension: 3.00mm L x 2.00mm W Voltage - Forward (Vf): 2.2V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 727034-SML-110FTT86
Packaging: Tape and Reel
Mounting Style: SMD
Color: Green
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Current - Test: 20mA
Wavelength - Dominant: 565nm
Categories: Optoelectronics
Supplier Device Package: 3020(1208)
Status: Obsolete
Lens Style: Rectangle with Flat Top
Lens Size: 2.30mm x 1.60mm
Manufacturer Package: 1208 (3020 Metric)
Height (Maximum): 2.20mm
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: SML-11
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Parts Dimension: 3.00mm L x 2.00mm W
Voltage - Forward (Vf): 2.2V

Buy Now
LED Indication - Discrete - SML-110FTT86-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-110FTT86-ND
LED Indication - Discrete SML-110FTT86-ND
Green 565nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Green 565nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 727034-SML-110FTT86 SML-110FTT86-ND
Product Name LED Indication - Discrete - SML-110FTT86 LED Indication - Discrete
LED Type Green; Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Lens Type Flat Lens Flat Lens
Additional Wavelength 565nm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details