ROHM Semiconductor USA, LLC LED Indication - Discrete SML-020PDTT87

Description
Green, Orange LED Indication - Discrete 2.2V Green, 2V Orange 1210 (3225 Metric)
Request a Quote Datasheet
Description
Green, Orange LED Indication - Discrete 2.2V Green, 2V Orange 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-020PDTT87CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-020PDTT87CT-ND
LED Indication - Discrete 846-SML-020PDTT87CT-ND
Green, Orange LED Indication - Discrete 2.2V Green, 2V Orange 1210 (3225 Metric)

Green, Orange LED Indication - Discrete 2.2V Green, 2V Orange 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-020PDTT87TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-020PDTT87TR-ND
LED Indication - Discrete 846-SML-020PDTT87TR-ND
Green, Orange LED Indication - Discrete 2.2V Green, 2V Orange 1210 (3225 Metric)

Green, Orange LED Indication - Discrete 2.2V Green, 2V Orange 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-020PDTT87
029371-SML-020PDTT87
LED Indication - Discrete - SML-020PDTT87 029371-SML-020PDTT87
Manufacturer: Rohm Semiconductor Win Source Part Number: 029371-SML-020PDTT87 Packaging: Reel - TR Color: Green, Orange Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 2V Orange Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 4mcd Green, 10mcd Orange Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm Current - Test: 20mA Green, 20mA Orange Wavelength - Peak: 555nm Green, 610nm Orange Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1210(3025) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029371-SML-020PDTT87
Packaging: Reel - TR
Color: Green, Orange
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.2V Green, 2V Orange
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 4mcd Green, 10mcd Orange
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm
Current - Test: 20mA Green, 20mA Orange
Wavelength - Peak: 555nm Green, 610nm Orange
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1210(3025)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-020PDTT87
Standard LEDs - SMD SML-020PDTT87
Standard LEDs - SMD RECOMMENDED ALT 755-SML-522MU8WT86

Standard LEDs - SMD RECOMMENDED ALT 755-SML-522MU8WT86

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-020PDTT87CT-ND 029371-SML-020PDTT87 SML-020PDTT87
Product Name LED Indication - Discrete LED Indication - Discrete - SML-020PDTT87 Standard LEDs - SMD
LED Package: 1210 (3225 Metric)
LED Type Orange; Green; Multi-Colored Orange; Green; Multi-Colored; Green, Orange
Peak Wavelength 555 to 610 nm (5550 to 6100 Å) 555 nm (5550 Å)
Luminous Intensity 4 to 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details