ROHM Semiconductor USA, LLC LED Indication - Discrete SML-020MYTT87

Description
Green, Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 1210 (3225 Metric)
Request a Quote Datasheet
Description
Green, Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-020MYTT87TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-020MYTT87TR-ND
LED Indication - Discrete 846-SML-020MYTT87TR-ND
Green, Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 1210 (3225 Metric)

Green, Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-020MYTT87
047071-SML-020MYTT87
LED Indication - Discrete - SML-020MYTT87 047071-SML-020MYTT87
Manufacturer: Rohm Semiconductor Win Source Part Number: 047071-SML-020MYTT87 Packaging: Reel - TR Color: Green, Yellow Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 2.1V Yellow Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Green, 6.3mcd Yellow Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm Current - Test: 20mA Green, 20mA Yellow Wavelength - Peak: 570nm Green, 585nm Yellow Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1210(3025) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047071-SML-020MYTT87
Packaging: Reel - TR
Color: Green, Yellow
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.2V Green, 2.1V Yellow
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 20mcd Green, 6.3mcd Yellow
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm
Current - Test: 20mA Green, 20mA Yellow
Wavelength - Peak: 570nm Green, 585nm Yellow
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1210(3025)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-020MYTT87
Standard LEDs - SMD SML-020MYTT87
Standard LEDs - SMD 3X2.5MM YEL/GRN WTR CLR

Standard LEDs - SMD 3X2.5MM YEL/GRN WTR CLR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-020MYTT87TR-ND 047071-SML-020MYTT87 SML-020MYTT87
Product Name LED Indication - Discrete LED Indication - Discrete - SML-020MYTT87 Standard LEDs - SMD
LED Package: 1210 (3225 Metric)
LED Type Yellow; Green; Multi-Colored Yellow; Green; Multi-Colored; Green, Yellow
Peak Wavelength 570 to 585 nm (5700 to 5850 Å) 570 nm (5700 Å)
Luminous Intensity 6.3 to 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
1W Mini High Power LED - ASMT-JB11-NNQ01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 165 degrees
View Details
2 suppliers