ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-020MYTT86 SML-020MYTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047070-SML-020MYTT86 Packaging: Reel - TR Color: Green, Yellow Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 2.1V Yellow Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Green, 6.3mcd Yellow Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm Current - Test: 20mA Green, 20mA Yellow Wavelength - Peak: 570nm Green, 585nm Yellow Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1210(3025) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 047070-SML-020MYTT86 Packaging: Reel - TR Color: Green, Yellow Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 2.1V Yellow Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Green, 6.3mcd Yellow Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm Current - Test: 20mA Green, 20mA Yellow Wavelength - Peak: 570nm Green, 585nm Yellow Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1210(3025) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-020MYTT86
047070-SML-020MYTT86
LED Indication - Discrete - SML-020MYTT86 047070-SML-020MYTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 047070-SML-020MYTT86 Packaging: Reel - TR Color: Green, Yellow Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 2.1V Yellow Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Green, 6.3mcd Yellow Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm Current - Test: 20mA Green, 20mA Yellow Wavelength - Peak: 570nm Green, 585nm Yellow Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1210(3025) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047070-SML-020MYTT86
Packaging: Reel - TR
Color: Green, Yellow
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.2V Green, 2.1V Yellow
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 20mcd Green, 6.3mcd Yellow
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm
Current - Test: 20mA Green, 20mA Yellow
Wavelength - Peak: 570nm Green, 585nm Yellow
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1210(3025)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - SML-020MYTT86-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-020MYTT86-ND
LED Indication - Discrete SML-020MYTT86-ND
Green, Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 1210 (3225 Metric)

Green, Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 1210 (3225 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-020MYTT86
Standard LEDs - SMD SML-020MYTT86
Standard LEDs - SMD LED LLESS SURF MT YLW/GRN TRANSP LENS

Standard LEDs - SMD LED LLESS SURF MT YLW/GRN TRANSP LENS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 047070-SML-020MYTT86 SML-020MYTT86-ND SML-020MYTT86
Product Name LED Indication - Discrete - SML-020MYTT86 LED Indication - Discrete Standard LEDs - SMD
LED Type Yellow; Green; Multi-Colored; Green, Yellow Yellow; Green; Multi-Colored
Peak Wavelength 570 nm (5700 Å) 570 to 585 nm (5700 to 5850 Å)
Forward Voltage 2.2 volts 2.1 to 2.2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 289-1226-2-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type White
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details