ROHM Semiconductor USA, LLC LED Indication - Discrete SML-020MVTT87

Description
Green, Red 527nm Green, 630nm Red LED Indication - Discrete 2.2V Green, 2V Red 1210 (3225 Metric)
Request a Quote
Description
Green, Red 527nm Green, 630nm Red LED Indication - Discrete 2.2V Green, 2V Red 1210 (3225 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1331880-SML-020MVTT87 is a discrete LED indication component from the SML-020x series. This LED features a compact size of 3.0mm x 2.5mm with a thickness of 1.3mm, making it suitable for surface mount applications. It is available in multiple color options, including green, red, orange, and yellow, with luminous intensities of 20mcd for green and 6.3mcd for red. The forward voltage ratings are 2.2V for green and 2.0V for red, with a typical forward current of 20mA. The product has a moisture sensitivity level of 1, indicating it can withstand standard handling conditions. The recommended soldering method is reflow soldering, and care should be taken to avoid excessive heat during the soldering process to maintain reliability. This LED is compliant with RoHS standards, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1331880-SML-020MVTT87 is a discrete LED indication component from the SML-020x series. This LED features a compact size of 3.0mm x 2.5mm with a thickness of 1.3mm, making it suitable for surface mount applications. It is available in multiple color options, including green, red, orange, and yellow, with luminous intensities of 20mcd for green and 6.3mcd for red. The forward voltage ratings are 2.2V for green and 2.0V for red, with a typical forward current of 20mA. The product has a moisture sensitivity level of 1, indicating it can withstand standard handling conditions. The recommended soldering method is reflow soldering, and care should be taken to avoid excessive heat during the soldering process to maintain reliability. This LED is compliant with RoHS standards, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-020MVTT87TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-020MVTT87TR-ND
LED Indication - Discrete 846-SML-020MVTT87TR-ND
Green, Red 527nm Green, 630nm Red LED Indication - Discrete 2.2V Green, 2V Red 1210 (3225 Metric)

Green, Red 527nm Green, 630nm Red LED Indication - Discrete 2.2V Green, 2V Red 1210 (3225 Metric)

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331880-SML-020MVTT87 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331880-SML-020MVTT87
Optoelectronics - LED Indication - Discrete 1331880-SML-020MVTT87
Manufacturer: Rohm Semiconductor Win Source Part Number: 1331880-SML-020MVTT8 7 Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Green, Red Size / Dimension: 3.00mm L x 2.50mm W Standard Package: 2,500 Mounting: Surface Mount Configuration: Independent Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Green, 6.3mcd Red Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 570nm Green, 650nm Red Height (Max): 1.50mm Supplier Device Package: 1210 (3025 Metric) Case / Package: 1210 (3225 Metric) Lens Style: Rectangle with Flat Top Lens Size: 2.30mm x 2.10mm ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: SML-020MVTT87ML,SML- 020MVTT87MK,SML-020M VTT87NL,846-SML-020M VTT87CT,SML-020MVTT8 7NK,SML020MVTT87,846 -SML-020MVTT87DKR,SM L-020MVTT87-ND,SML-0 20MVTT87PL,846-SML-0 20MVTT87TR,SML-020MV TT87PK Base Product Number: SML-020 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1331880-SML-020MVTT87
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Green, Red
Size / Dimension: 3.00mm L x 2.50mm W
Standard Package: 2,500
Mounting: Surface Mount
Configuration: Independent
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 20mcd Green, 6.3mcd Red
Voltage - Forward (Vf) (Typ): 2.2V Green, 2V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Peak: 570nm Green, 650nm Red
Height (Max): 1.50mm
Supplier Device Package: 1210 (3025 Metric)
Case / Package: 1210 (3225 Metric)
Lens Style: Rectangle with Flat Top
Lens Size: 2.30mm x 2.10mm
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: SML-020MVTT87ML,SML-020MVTT87MK,SML-020MVTT87NL,846-SML-020MVTT87CT,SML-020MVTT87NK,SML020MVTT87,846-SML-020MVTT87DKR,SML-020MVTT87-ND,SML-020MVTT87PL,846-SML-020MVTT87TR,SML-020MVTT87PK
Base Product Number: SML-020
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-020MVTT87
Standard LEDs - SMD SML-020MVTT87
Standard LEDs - SMD "-86" T/R SUFFIX IS PREFERRED

Standard LEDs - SMD "-86" T/R SUFFIX IS PREFERRED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-020MVTT87TR-ND 1331880-SML-020MVTT87 SML-020MVTT87
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 1210 (3225 Metric)
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red
Peak Wavelength 570 to 650 nm (5700 to 6500 Å) 570 nm (5700 Å)
Luminous Intensity 6.3 to 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2MM,RA,RED LED - AM2520EH/ID - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: Single-Level 1.8mm
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details