Manufacturer: Rohm Semiconductor
Win Source Part Number: 211840-SML-020MLTT87
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.2V Green, 1.75V Red
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 20mcd Green, 16mcd Red
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Peak: 570nm Green, 660nm Red
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1210(3025)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Green, Red LED Indication - Discrete 2.2V Green, 1.75V Red 1210 (3225 Metric)
Green, Red LED Indication - Discrete 2.2V Green, 1.75V Red 1210 (3225 Metric)
Green, Red LED Indication - Discrete 2.2V Green, 1.75V Red 1210 (3225 Metric)
Standard LEDs - SMD Two-color ( Red & Green ), high luminance chip LEDs with reflectors. A red emitting chip and a green emitting chip are built into a single package. The compact and leadless design of these LEDs allows for high mounting density.
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 211840-SML-020MLTT87 | 846-SML-020MLTT87TR-ND | SML-020MLTT87 |
| Product Name | LED Indication - Discrete - SML-020MLTT87 | LED Indication - Discrete | Standard LEDs - SMD |
| LED Type | Red; Green; Multi-Colored; Green, Red | Red; Green; Multi-Colored | |
| Peak Wavelength | 570 nm (5700 Å) | 570 to 660 nm (5700 to 6600 Å) | |
| Forward Voltage | 2.2 volts | 1.75 to 2.2 volts | |
| Lens Type | Flat Lens | Flat Lens |