ROHM Semiconductor USA, LLC LED Indication - Discrete SML-012UTT86

Description
Red 620nm LED Indication - Discrete 2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Red 620nm LED Indication - Discrete 2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-012UTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012UTT86TR-ND
LED Indication - Discrete 846-SML-012UTT86TR-ND
Red 620nm LED Indication - Discrete 2V 1208 (3020 Metric)

Red 620nm LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-012UTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012UTT86CT-ND
LED Indication - Discrete 846-SML-012UTT86CT-ND
Red 620nm LED Indication - Discrete 2V 1208 (3020 Metric)

Red 620nm LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-012UTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012UTT86DKR-ND
LED Indication - Discrete 846-SML-012UTT86DKR-ND
Red 620nm LED Indication - Discrete 2V 1208 (3020 Metric)

Red 620nm LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
LEDs - 2182267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chip LED with reflector

Chip LED with reflector

Supplier's Site
LEDs - 2182268P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chip LED with reflector

Chip LED with reflector

Supplier's Site
LEDs - 2182268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chip LED with reflector

Chip LED with reflector

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - SML-012UTT86
029369-SML-012UTT86
LED Indication - Discrete - SML-012UTT86 029369-SML-012UTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029369-SML-012UTT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 620nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029369-SML-012UTT86
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 620nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 3020(1208)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-012UTT86
Standard LEDs - SMD SML-012UTT86
Standard LEDs - SMD RED SMD HIGH BRIGHT

Standard LEDs - SMD RED SMD HIGH BRIGHT

Buy Now Datasheet
Led, Red, 100Mcd, 624Nm Rohs Compliant Rohm - 70AH6565 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 100Mcd, 624Nm Rohs Compliant Rohm
70AH6565
Led, Red, 100Mcd, 624Nm Rohs Compliant Rohm 70AH6565
LED, RED, 100MCD, 624NM ROHS COMPLIANT: YES

LED, RED, 100MCD, 624NM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-012UTT86TR-ND 2182267 2182268P 029369-SML-012UTT86 SML-012UTT86 70AH6565
Product Name LED Indication - Discrete LEDs LEDs LED Indication - Discrete - SML-012UTT86 Standard LEDs - SMD Led, Red, 100Mcd, 624Nm Rohs Compliant Rohm
LED Package: 1208 (3020 Metric)
LED Type Red Red; Red Red; Red
Peak Wavelength 620 nm (6200 Å) 620 nm (6200 Å)
Luminous Intensity 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED Color Lighting - 516-4333-2-ND - DigiKey
Specs
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 735 nm (7350 Å)
View Details
2 suppliers