ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-012U8TT86 SML-012U8TT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 896101-SML-012U8TT86 Series: SML-01 Features: Red 620nm LED Indication - Discrete 2.2V 1208 (3020 Metric) Package: Reel - TR Package: 1208 (3020 Metric) Mounting: Surface Mount Family Name: SML-012 Categories: Optoelectronics Case / Package: 3020 (1208) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-012U8TT86Q (Q-T), 846-SML-012U8TT86DKR , SML-012U8TT86Q, SML-012U8TT86R, 846-SML-012U8TT86TR, 846-SML-012U8TT86CT, SML-012U8TT86-ND, SML-012U8TT86S, SML-012U8TT86T
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 896101-SML-012U8TT86 Series: SML-01 Features: Red 620nm LED Indication - Discrete 2.2V 1208 (3020 Metric) Package: Reel - TR Package: 1208 (3020 Metric) Mounting: Surface Mount Family Name: SML-012 Categories: Optoelectronics Case / Package: 3020 (1208) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-012U8TT86Q (Q-T), 846-SML-012U8TT86DKR , SML-012U8TT86Q, SML-012U8TT86R, 846-SML-012U8TT86TR, 846-SML-012U8TT86CT, SML-012U8TT86-ND, SML-012U8TT86S, SML-012U8TT86T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-012U8TT86
896101-SML-012U8TT86
LED Indication - Discrete - SML-012U8TT86 896101-SML-012U8TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 896101-SML-012U8TT86 Series: SML-01 Features: Red 620nm LED Indication - Discrete 2.2V 1208 (3020 Metric) Package: Reel - TR Package: 1208 (3020 Metric) Mounting: Surface Mount Family Name: SML-012 Categories: Optoelectronics Case / Package: 3020 (1208) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-012U8TT86Q (Q-T), 846-SML-012U8TT86DKR , SML-012U8TT86Q, SML-012U8TT86R, 846-SML-012U8TT86TR, 846-SML-012U8TT86CT, SML-012U8TT86-ND, SML-012U8TT86S, SML-012U8TT86T

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896101-SML-012U8TT86
Series: SML-01
Features: Red 620nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Package: Reel - TR
Package: 1208 (3020 Metric)
Mounting: Surface Mount
Family Name: SML-012
Categories: Optoelectronics
Case / Package: 3020 (1208)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML-012U8TT86Q (Q-T), 846-SML-012U8TT86DKR, SML-012U8TT86Q, SML-012U8TT86R, 846-SML-012U8TT86TR, 846-SML-012U8TT86CT, SML-012U8TT86-ND, SML-012U8TT86S, SML-012U8TT86T

Buy Now
LED Indication - Discrete - 846-SML-012U8TT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012U8TT86CT-ND
LED Indication - Discrete 846-SML-012U8TT86CT-ND
Red 620nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Red 620nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-012U8TT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012U8TT86TR-ND
LED Indication - Discrete 846-SML-012U8TT86TR-ND
Red 620nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Red 620nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-012U8TT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012U8TT86DKR-ND
LED Indication - Discrete 846-SML-012U8TT86DKR-ND
Red 620nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Red 620nm LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-012U8TT86
Standard LEDs - SMD SML-012U8TT86
Standard LEDs - SMD Red 620nm 54mW

Standard LEDs - SMD Red 620nm 54mW

Buy Now Datasheet
Led, Sml-01, Red, 620 Nm, 2.2 V, 20 Ma, 100 Mcd Rohs Compliant Rohm - 72Y6420 - Newark, An Avnet Company
Chicago, IL, United States
Led, Sml-01, Red, 620 Nm, 2.2 V, 20 Ma, 100 Mcd Rohs Compliant Rohm
72Y6420
Led, Sml-01, Red, 620 Nm, 2.2 V, 20 Ma, 100 Mcd Rohs Compliant Rohm 72Y6420
LED, SML-01, Red, 620 nm, 2.2 V, 20 mA, 100 mcd RoHS Compliant: Yes

LED, SML-01, Red, 620 nm, 2.2 V, 20 mA, 100 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 896101-SML-012U8TT86 846-SML-012U8TT86CT-ND SML-012U8TT86 72Y6420
Product Name LED Indication - Discrete - SML-012U8TT86 LED Indication - Discrete Standard LEDs - SMD Led, Sml-01, Red, 620 Nm, 2.2 V, 20 Ma, 100 Mcd Rohs Compliant Rohm
LED Package: 1208 (3020 Metric)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details