ROHM Semiconductor USA, LLC LED Indication - Discrete SML-012DTT86A

Description
Orange 605nm LED Indication - Discrete 2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-012DTT86ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-012DTT86ATR-ND
LED Indication - Discrete 846-SML-012DTT86ATR-ND
Orange 605nm LED Indication - Discrete 2V 1208 (3020 Metric)

Orange 605nm LED Indication - Discrete 2V 1208 (3020 Metric)

Buy Now Datasheet
Led, Orange, 140Mcd, 605Nm Rohs Compliant Rohm - 70AH6563 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 140Mcd, 605Nm Rohs Compliant Rohm
70AH6563
Led, Orange, 140Mcd, 605Nm Rohs Compliant Rohm 70AH6563
LED, ORANGE, 140MCD, 605NM ROHS COMPLIANT: YES

LED, ORANGE, 140MCD, 605NM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-012DTT86ATR-ND 70AH6563
Product Name LED Indication - Discrete Led, Orange, 140Mcd, 605Nm Rohs Compliant Rohm
LED Package: 1208 (3020 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details