Win Source Part Number: 998975-SML-012D8TT86
Category: Optoelectronics>LED Indication - Discrete
Series: SML-01
Color: Orange
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 160mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Height (Max): 1.50mm
Package / Case: 1208 (3020 Metric)
Supplier Device Package: 3020 (1208)
Dimension: 3.00mm L x 2.00mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.30mm x 1.60mm
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-012D8TT86R,SML-0
Base Product Number: SML-012
Orange 605nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
Orange 605nm LED Indication - Discrete 2.2V 1208 (3020 Metric)
LED ORANGE CLEAR 3020 SMD
LED, SML-01, Orange, 605 nm, 2.2 V, 20 mA, 160 mcd RoHS Compliant: Yes
Standard LEDs - SMD Orange 605nm 54mW
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 998975-SML-012D8TT86 | 846-SML-012D8TT86TR-ND | 687-SML-012D8TT86 | 72Y6417 | SML-012D8TT86 |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | LED ORANGE CLEAR 3020 SMD | Led, Sml-01, Orange, 605 Nm, 2.2 V, 20 Ma, 160 Mcd Rohs Compliant Rohm | Standard LEDs - SMD |
| LED Type | Orange; Orange | Orange | Orange; Orange | ||
| Peak Wavelength | 605 nm (6050 Å) | 605 nm (6050 Å) | 605 nm (6050 Å) | ||
| Forward Voltage | 2.2 volts | 2.2 volts | 2.2 volts | ||
| Lens Type | Flat Lens | Flat Lens | Flat Lens | ||
| Additional Wavelength | 605nm | 605 nm |