ROHM Semiconductor USA, LLC LED Indication - Discrete SLR343ECT3F

Description
Blue-Green 527nm LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet
Description
Blue-Green 527nm LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR343ECT3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR343ECT3F-ND
LED Indication - Discrete 846-SLR343ECT3F-ND
Blue-Green 527nm LED Indication - Discrete 3.3V Radial

Blue-Green 527nm LED Indication - Discrete 3.3V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241655-SLR343ECT3F
Optoelectronics - LED Indication - Discrete 1241655-SLR343ECT3F
Win Source Part Number: 1241655-SLR343ECT3F Category: Optoelectronics>LED Indication - Discrete Series: SLR-343 Color: Blue-Green Package: Bulk Standard Package: 2,000 Configuration: Standard Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2200mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 527nm Height (Max): 5.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3.10mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SLR343ECT3FXP,SLR343 ECT3FXQ,SLR343ECT3FX R,511-1367,QLR343ECT 3FXO,SLR343ECT3FXM,S LR343ECT3FXN Base Product Number: SLR343

Win Source Part Number: 1241655-SLR343ECT3F
Category: Optoelectronics>LED Indication - Discrete
Series: SLR-343
Color: Blue-Green
Package: Bulk
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 40°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2200mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 527nm
Height (Max): 5.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3.10mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SLR343ECT3FXP,SLR343ECT3FXQ,SLR343ECT3FXR,511-1367,QLR343ECT3FXO,SLR343ECT3FXM,SLR343ECT3FXN
Base Product Number: SLR343

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR343ECT3F
Standard LEDs - Through Hole SLR343ECT3F
Standard LEDs - Through Hole GREEN TRANSP 2.5mm PITCH

Standard LEDs - Through Hole GREEN TRANSP 2.5mm PITCH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR343ECT3F-ND 1241655-SLR343ECT3F SLR343ECT3F
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green; Blue; Multi-Colored Green; Blue; Blue-Green
Peak Wavelength 527 nm (5270 Å) 527 nm (5270 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details
Dual color chip LED with reflector - SML-020MVT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 650 nm (5700 to 6500 Å)
View Details