ROHM Semiconductor USA, LLC LED Indication - Discrete SLR343BCT3F

Description
Blue 470nm LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR343BCT3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR343BCT3F-ND
LED Indication - Discrete 846-SLR343BCT3F-ND
Blue 470nm LED Indication - Discrete 3.3V Radial

Blue 470nm LED Indication - Discrete 3.3V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SLR343BCT3F
794529-SLR343BCT3F
LED Indication - Discrete - SLR343BCT3F 794529-SLR343BCT3F
Manufacturer: Rohm Semiconductor Win Source Part Number: 794529-SLR343BCT3F Series: SLR-343 Packaging: Bulk Mounting Style: Through Hole Color: Blue Package: Radial Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 600mcd Lens Style/Size: Round with Domed Top, 3.10mm Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 470nm Family Name: SLR343BCT Categories: Optoelectronics Manufacturer Package: T-1 Height (Maximum): 5.60mm Alternative Parts (Cross-Reference): SELS6L14C-S; SELT2E10C-S; SEL2E10C; 1224UBC/C430; Introduction Date: June 28, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 794529-SLR343BCT3F
Series: SLR-343
Packaging: Bulk
Mounting Style: Through Hole
Color: Blue
Package: Radial
Viewing Angle: 40°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 600mcd
Lens Style/Size: Round with Domed Top, 3.10mm
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Family Name: SLR343BCT
Categories: Optoelectronics
Manufacturer Package: T-1
Height (Maximum): 5.60mm
Alternative Parts (Cross-Reference): SELS6L14C-S; SELT2E10C-S; SEL2E10C; 1224UBC/C430;
Introduction Date: June 28, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR343BCT3F
Standard LEDs - Through Hole SLR343BCT3F
Standard LEDs - Through Hole BLUE TRANSPARENT 2.5mm PITCH

Standard LEDs - Through Hole BLUE TRANSPARENT 2.5mm PITCH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR343BCT3F-ND 794529-SLR343BCT3F SLR343BCT3F
Product Name LED Indication - Discrete LED Indication - Discrete - SLR343BCT3F Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details