ROHM Semiconductor USA, LLC LED Indication - Discrete SLR343BC4T3F

Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1137-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1137-ND
LED Indication - Discrete 846-1137-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SLR343BC4T3F
794528-SLR343BC4T3F
LED Indication - Discrete - SLR343BC4T3F 794528-SLR343BC4T3F
Manufacturer: Rohm Semiconductor Win Source Part Number: 794528-SLR343BC4T3F Series: SLR-343 Packaging: Bulk Mounting Style: Through Hole Color: Blue Package: Radial Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 470mcd Lens Style/Size: Round with Domed Top, 3.10mm Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Wavelength - Dominant: 470nm Family Name: SLR343BC4T Categories: Optoelectronics Manufacturer Package: T-1 Height (Maximum): 5.60mm Alternative Parts (Cross-Reference): SELT2E10C-S; LB 3333-R1S2-35; SEL2E10C; 5219918; Introduction Date: June 28, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 794528-SLR343BC4T3F
Series: SLR-343
Packaging: Bulk
Mounting Style: Through Hole
Color: Blue
Package: Radial
Viewing Angle: 40°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 470mcd
Lens Style/Size: Round with Domed Top, 3.10mm
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Family Name: SLR343BC4T
Categories: Optoelectronics
Manufacturer Package: T-1
Height (Maximum): 5.60mm
Alternative Parts (Cross-Reference): SELT2E10C-S; LB 3333-R1S2-35; SEL2E10C; 5219918;
Introduction Date: June 28, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR343BC4T3F
Standard LEDs - Through Hole SLR343BC4T3F
Standard LEDs - Through Hole BLUE TRANSP BULK 2.5mm PITCH

Standard LEDs - Through Hole BLUE TRANSP BULK 2.5mm PITCH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1137-ND 794528-SLR343BC4T3F SLR343BC4T3F
Product Name LED Indication - Discrete LED Indication - Discrete - SLR343BC4T3F Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details