ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-56MCT32

Description
LED GREEN CLEAR T-1 3/4 T/H
Request a Quote Datasheet
Description
LED GREEN CLEAR T-1 3/4 T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-56MCT32CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-56MCT32CT-ND
LED Indication - Discrete 846-SLR-56MCT32CT-ND
LED GREEN CLEAR T-1 3/4 T/H

LED GREEN CLEAR T-1 3/4 T/H

Buy Now Datasheet
LED Indication - Discrete - 846-SLR-56MCT32TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-56MCT32TB-ND
LED Indication - Discrete 846-SLR-56MCT32TB-ND
Green 572nm LED Indication - Discrete 2.1V Radial

Green 572nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-56MCT32
Standard LEDs - Through Hole SLR-56MCT32
Standard LEDs - Through Hole 5.0mm GRN GR CLR

Standard LEDs - Through Hole 5.0mm GRN GR CLR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-56MCT32CT-ND SLR-56MCT32
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Led, 4Mm Smt Lamp, Blue, 40X100Deg; Led Colour Broadcom - 36AJ8149 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 100 degrees
View Details