ROHM Co., Ltd. LED Indication - Discrete SLR-343YC3F

Description
LED YELLOW CLEAR T/H
Request a Quote Datasheet
Description
LED YELLOW CLEAR T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-343YC3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-343YC3F-ND
LED Indication - Discrete 846-SLR-343YC3F-ND
LED YELLOW CLEAR T/H

LED YELLOW CLEAR T/H

Buy Now Datasheet
LEDs - 1682293 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SLR-343YC3F LED

ROHM SLR-343YC3F LED

Supplier's Site
LEDs - 1682460 - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM SLR-343YC3F LED

ROHM SLR-343YC3F LED

Supplier's Site
LED YELLOW CLEAR T/H - 687-SLR-343YC3F - Utmel Electronic Limited
Hong Kong, China
LED YELLOW CLEAR T/H
687-SLR-343YC3F
LED YELLOW CLEAR T/H 687-SLR-343YC3F
LED YELLOW CLEAR T/H

LED YELLOW CLEAR T/H

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-343YC3F
Standard LEDs - Through Hole SLR-343YC3F
Standard LEDs - Through Hole LED UNI-COLOR YELLOW 585NM 2PIN

Standard LEDs - Through Hole LED UNI-COLOR YELLOW 585NM 2PIN

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-343YC3F-ND 1682293 1682460 687-SLR-343YC3F SLR-343YC3F
Product Name LED Indication - Discrete LEDs LEDs LED YELLOW CLEAR T/H Standard LEDs - Through Hole
LED Package: Radial 3.8 dia.x 5.4mm
LED Type Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 40 degrees 40 degrees 40 degrees
Luminous Intensity 16 milliCandela 16 milliCandela 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 6500 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Color Lighting - 516-2468-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details