ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-342VR3F

Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-342VR3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-342VR3F-ND
LED Indication - Discrete 846-SLR-342VR3F-ND
Red 630nm LED Indication - Discrete 2V Radial

Red 630nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SLR-342VR3F
794527-SLR-342VR3F
LED Indication - Discrete - SLR-342VR3F 794527-SLR-342VR3F
Manufacturer: Rohm Semiconductor Win Source Part Number: 794527-SLR-342VR3F Series: SLR-342 Packaging: Bulk Mounting Style: Through Hole Color: Red Package: Radial Viewing Angle: 40° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 16mcd Lens Style/Size: Round with Domed Top, 3.10mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Wavelength - Dominant: 630nm Family Name: SLR-342VR Categories: Optoelectronics Manufacturer Package: T-1 Height (Maximum): 5.40mm Alternative Parts (Cross-Reference): LTL-4221N-072A; Q65110A1369; TLDR4400-MS12Z; Q65110A1373; Introduction Date: November 07, 1998 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 794527-SLR-342VR3F
Series: SLR-342
Packaging: Bulk
Mounting Style: Through Hole
Color: Red
Package: Radial
Viewing Angle: 40°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 16mcd
Lens Style/Size: Round with Domed Top, 3.10mm
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Wavelength - Dominant: 630nm
Family Name: SLR-342VR
Categories: Optoelectronics
Manufacturer Package: T-1
Height (Maximum): 5.40mm
Alternative Parts (Cross-Reference): LTL-4221N-072A; Q65110A1369; TLDR4400-MS12Z; Q65110A1373;
Introduction Date: November 07, 1998
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-342VR3F
Standard LEDs - Through Hole SLR-342VR3F
Standard LEDs - Through Hole RED RED DIFF LENS 2.5mm PITCH

Standard LEDs - Through Hole RED RED DIFF LENS 2.5mm PITCH

Buy Now Datasheet
Led, Red, T-1 (3Mm), 16Mcd, 630Nm; Led Color Rohm - 40P3278 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 16Mcd, 630Nm; Led Color Rohm
40P3278
Led, Red, T-1 (3Mm), 16Mcd, 630Nm; Led Color Rohm 40P3278
LED, RED, T-1 (3MM), 16MCD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:16mcd; Viewing Angle:40°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, RED, T-1 (3MM), 16MCD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:16mcd; Viewing Angle:40°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-342VR3F-ND 794527-SLR-342VR3F SLR-342VR3F 40P3278
Product Name LED Indication - Discrete LED Indication - Discrete - SLR-342VR3F Standard LEDs - Through Hole Led, Red, T-1 (3Mm), 16Mcd, 630Nm; Led Color Rohm
LED Package: Radial T-1 (3mm)
LED Type Red Red; Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 40 degrees 40 degrees 40 degrees
Luminous Intensity 16 milliCandela 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
PICOLED™, Side-view and Ultra-compact, 860nm Infrared LED - CSL1501RW - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.55 (t=0.5)
Peak Wavelength 860 nm (8600 Å)
Viewing Angle 70 degrees
View Details
LED Indication - Discrete - ASMT-SAB4-PW505 - 199303-ASMT-SAB4-PW505 - Win Source Electronics
Specs
LED Type Amber
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 120 degrees
View Details
3 suppliers