Broadcom Inc. High Brightness Tall Black Body PLCC6 Tricolor LED ASMB-TTE0-0A3A2

Description
The Avago ASMB-TTE0-0A3A2 is a high brightness tricolor surface-mount LED device packaged in a tall black body PLCC-6 package. The device has a separate heat path for each LED dice, enabling it to be driven at high current. The device provides high reliability, high intensity light output and a wide viewing angle of 110° which make it suitable for both indoor and outdoor full color sign applications. By integrating the black body with the white inner reflector, the device delivers an enhanced contrast without sacrificing its brightness performance.
Description
The Avago ASMB-TTE0-0A3A2 is a high brightness tricolor surface-mount LED device packaged in a tall black body PLCC-6 package. The device has a separate heat path for each LED dice, enabling it to be driven at high current. The device provides high reliability, high intensity light output and a wide viewing angle of 110° which make it suitable for both indoor and outdoor full color sign applications. By integrating the black body with the white inner reflector, the device delivers an enhanced contrast without sacrificing its brightness performance.

Suppliers

Company
Product
Description
Supplier Links
High Brightness Tall Black Body PLCC6 Tricolor LED - ASMB-TTE0-0A3A2 - Broadcom Inc.
San Jose, CA, USA
High Brightness Tall Black Body PLCC6 Tricolor LED
ASMB-TTE0-0A3A2
High Brightness Tall Black Body PLCC6 Tricolor LED ASMB-TTE0-0A3A2
The Avago ASMB-TTE0-0A3A2 is a high brightness tricolor surface-mount LED device packaged in a tall black body PLCC-6 package. The device has a separate heat path for each LED dice, enabling it to be driven at high current. The device provides high reliability, high intensity light output and a wide viewing angle of 110° which make it suitable for both indoor and outdoor full color sign applications. By integrating the black body with the white inner reflector, the device delivers an enhanced contrast without sacrificing its brightness performance.

The Avago ASMB-TTE0-0A3A2 is a high brightness tricolor surface-mount LED device packaged in a tall black body PLCC-6 package. The device has a separate heat path for each LED dice, enabling it to be driven at high current. The device provides high reliability, high intensity light output and a wide viewing angle of 110° which make it suitable for both indoor and outdoor full color sign applications. By integrating the black body with the white inner reflector, the device delivers an enhanced contrast without sacrificing its brightness performance.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number ASMB-TTE0-0A3A2
Product Name High Brightness Tall Black Body PLCC6 Tricolor LED
LED Package: PLCC-6
LED Type Multi-Colored
Peak Wavelength 464 to 632 nm (4640 to 6320 Å)
Viewing Angle 110 degrees
Luminous Intensity 355 to 3550 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led, 1W, Aveon, Red-Orange, 50Lm; Led Colour Broadcom - 36AJ8245 - Newark, An Avnet Company
Specs
LED Type Red; Orange
Peak Wavelength 615 nm (6150 Å)
Viewing Angle 140 degrees
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 124 degrees
View Details