ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-342DCT32

Description
Orange 605nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SLR-342DCT32-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SLR-342DCT32-ND
LED Indication - Discrete SLR-342DCT32-ND
Orange 605nm LED Indication - Discrete 2V Radial

Orange 605nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SLR-342DCT32
211769-SLR-342DCT32
LED Indication - Discrete - SLR-342DCT32 211769-SLR-342DCT32
Manufacturer: Rohm Semiconductor Win Source Part Number: 211769-SLR-342DCT32 Packaging: AMMO PACKAGE Color: Orange Mounting: Through Hole Forward Voltage: 2V Viewing Angle: 40° Lens Color: Orange Lens Transparency: Clear Millicandela Rating: 25mcd Lens Style/Size: Round with Domed Top, 3.10mm Current - Test: 10mA Wavelength - Dominant: 605nm Height (Max): 5.40mm Categories: Optoelectronics Status: Not For New Designs Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 211769-SLR-342DCT32
Packaging: AMMO PACKAGE
Color: Orange
Mounting: Through Hole
Forward Voltage: 2V
Viewing Angle: 40°
Lens Color: Orange
Lens Transparency: Clear
Millicandela Rating: 25mcd
Lens Style/Size: Round with Domed Top, 3.10mm
Current - Test: 10mA
Wavelength - Dominant: 605nm
Height (Max): 5.40mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SLR-342DCT32-ND 211769-SLR-342DCT32
Product Name LED Indication - Discrete LED Indication - Discrete - SLR-342DCT32
LED Package: Radial
LED Type Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness LED - C5SMF-RJS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details