Red 630nm LED Indication - Discrete 2V Radial
Standard LEDs - Through Hole 3.2MM 650NM RED DIFF
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-SLR-325VRT31TB-ND | SLR-325VRT31 |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | |
| LED Type | Red | |
| Peak Wavelength | 630 nm (6300 Å) | |
| Viewing Angle | 40 degrees |